TE Connectivity Through-Hole Resistors 2-1879070-2

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 13 x 5.7 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 4.3K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 13 x 5.7 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 4.3K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 2-1879070-2 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
2-1879070-2
Through-Hole Resistors 2-1879070-2
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 13 x 5.7 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 4.3K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±200

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 13 x 5.7

Electrical Characteristics


  • Operating Voltage (V) : 200
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 3
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 4.3K

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Resistors - 2-1879070-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2-1879070-2
Resistors 2-1879070-2
C3A 4K3 5% AMMO PK

C3A 4K3 5% AMMO PK

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2-1879070-2 2-1879070-2
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 4300 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers