TE Connectivity Labels and Industrial Warning Signs 2-1878614-6

Description
Labels - Standard
Request a Quote Datasheet
Description
Labels - Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels and Industrial Warning Signs - 2-1878614-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Labels and Industrial Warning Signs
2-1878614-6
Labels and Industrial Warning Signs 2-1878614-6
Labels - Standard

Labels - Standard

Buy Now
Calibration Recall Labels, For Yr 2015, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity - 29X4491 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Recall Labels, For Yr 2015, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity
29X4491
Calibration Recall Labels, For Yr 2015, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity 29X4491
CALIBRATION RECALL LABELS, FOR YR 2015, VINYL, 12.7MM DIAMETER; Label Type:Legend; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:1-12, 15; Label Colour:White on Black; Pack Quantity:200 RoHS Compliant: Yes

CALIBRATION RECALL LABELS, FOR YR 2015, VINYL, 12.7MM DIAMETER; Label Type:Legend; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:1-12, 15; Label Colour:White on Black; Pack Quantity:200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2-1878614-6 29X4491
Product Name Labels and Industrial Warning Signs Calibration Recall Labels, For Yr 2015, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Site safety
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details