2-1871940-1 -- RECTANGULAR WIRE & CABLE CONNECTORS & HOUSINGS
TE ConnectivityRectangular Wire & Cable Connectors & Housings2-1871940-1
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 22 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 4.5
Dimensions Row-to-Row Spacing : 3.3 MM [.129 INCH ] Wire Size (MMSQ) : .5 - .1 Wire Size (AWG) : 24 - 18
Housing Features Centerline (Pitch) : 3.5 MM [.137 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Clamp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 22 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 4.5
Dimensions Row-to-Row Spacing : 3.3 MM [.129 INCH ] Wire Size (MMSQ) : .5 - .1 Wire Size (AWG) : 24 - 18
Housing Features Centerline (Pitch) : 3.5 MM [.137 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Clamp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 22 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 4.5
Dimensions Row-to-Row Spacing : 3.3 MM [.129 INCH ] Wire Size (MMSQ) : .5 - .1 Wire Size (AWG) : 24 - 18
Housing Features Centerline (Pitch) : 3.5 MM [.137 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Clamp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 22
Number of Rows : 2
Contact Features
Contact Current Rating (Max) (AMP) : 4.5
Dimensions
Row-to-Row Spacing : 3.3 MM [.129 INCH ]
Wire Size (MMSQ) : .5 - .1
Wire Size (AWG) : 24 - 18
Housing Features
Centerline (Pitch) : 3.5 MM [.137 INCH ]
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Mating Retention : With
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector Product Type : Connector Assembly
Connector System : Wire-to-Board
Sealable : No
Termination Features
Termination Method to Wire & Cable : Clamp
Usage Conditions
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
2-1871940-1
Product Name
Rectangular Wire & Cable Connectors & Housings
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Board Connector