TE Connectivity Automotive Terminals 2-1862002-1

Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM , 6.3 MM , 5.8 MM  [.189 INCH , .248 INCH , .228 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 2.88 - 3.04 MM  [.106 - .118 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size Search (MMSQ) : 2.5 Industry Standards Agency/Standard : DIN EN 60352-2, ISO 6722-2, LV 112-2 Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Aluminum Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM , 6.3 MM , 5.8 MM  [.189 INCH , .248 INCH , .228 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 2.88 - 3.04 MM  [.106 - .118 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size Search (MMSQ) : 2.5 Industry Standards Agency/Standard : DIN EN 60352-2, ISO 6722-2, LV 112-2 Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Aluminum Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2-1862002-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2-1862002-1
Automotive Terminals 2-1862002-1
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM , 6.3 MM , 5.8 MM  [.189 INCH , .248 INCH , .228 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 2.88 - 3.04 MM  [.106 - .118 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size Search (MMSQ) : 2.5 Industry Standards Agency/Standard : DIN EN 60352-2, ISO 6722-2, LV 112-2 Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Aluminum Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 4.8 MM , 6.3 MM , 5.8 MM  [.189 INCH , .248 INCH , .228 INCH ]
  • Terminal & Splice Type : Receptacle

Dimensions


  • Wire Insulation Diameter : 2.88 - 3.04 MM  [.106 - .118 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 13
  • Wire Size Search (MMSQ) : 2.5

Industry Standards


  • Agency/Standard : DIN EN 60352-2, ISO 6722-2, LV 112-2

Other


  • Terminal Transmits : 25 - 40 A (Power)

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No
  • Wire Type : Aluminum

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2-1862002-1
Product Name Automotive Terminals
Type Contact
Shape / Form Socket or Receptacle; Receptacle
Plating / Coating Tin; Tin (Sn)
Unlock Full Specs
to access all available technical data