TE Connectivity Rcpt Housing, 12Pos, Polyester Gf, Black; Product Range Te Connectivity 2-1827864-6

Description
RCPT HOUSING, 12POS, POLYESTER GF, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1200 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 12POS, POLYESTER GF, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1200 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 12Pos, Polyester Gf, Black; Product Range Te Connectivity - 95M9899 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 12Pos, Polyester Gf, Black; Product Range Te Connectivity
95M9899
Rcpt Housing, 12Pos, Polyester Gf, Black; Product Range Te Connectivity 95M9899
RCPT HOUSING, 12POS, POLYESTER GF, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1200 Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 12POS, POLYESTER GF, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1200 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95M9899
Product Name Rcpt Housing, 12Pos, Polyester Gf, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details