TE Connectivity Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity 2-1827864-3

Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Dynamic D1200 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D1200 Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Dynamic D1200 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D1200 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity - 70AH7281 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity
70AH7281
Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity 70AH7281
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Dynamic D1200 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D1200 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS; Product Range:Dynamic D1200 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D1200 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7281
Product Name Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details