TE Connectivity Push Button Switches 2-1825097-5

Description
Body Features Actuator Color : Red Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Flush Bushing Style : Unthreaded Case Material : Polyester Product Orientation : Right Angle Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length (INCH) : 0 Bushing Diameter : 4.78 MM  [.188 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Flush Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Flush Bushing Style : Unthreaded Case Material : Polyester Product Orientation : Right Angle Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length (INCH) : 0 Bushing Diameter : 4.78 MM  [.188 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Flush Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2-1825097-5 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2-1825097-5
Push Button Switches 2-1825097-5
Body Features Actuator Color : Red Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Flush Bushing Style : Unthreaded Case Material : Polyester Product Orientation : Right Angle Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length (INCH) : 0 Bushing Diameter : 4.78 MM  [.188 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Flush Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Body Features


  • Actuator Color : Red
  • Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ]
  • Actuator Material : Thermoplastic
  • Actuator Orientation : Side
  • Actuator Profile : Flush
  • Bushing Style : Unthreaded
  • Case Material : Polyester
  • Product Orientation : Right Angle
  • Sealing Method : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Actuator Length (INCH) : 0
  • Bushing Diameter : 4.78 MM  [.188 INCH ]
  • Button Width : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage Range (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Flush Plunger
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Printed Circuit

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now
Pushbutton Switches - 2-1825097-5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
2-1825097-5-ND
Pushbutton Switches 2-1825097-5-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - 2-1825097-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2-1825097-5
Pushbutton Switches 2-1825097-5
Pushbutton Switches

Pushbutton Switches

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
2-1825097-5
Switches - Pushbutton Switches 2-1825097-5
SWITCH PUSHBUTTON SPDT 0.4VA 20V

SWITCH PUSHBUTTON SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2-1825097-5 2-1825097-5-ND 2-1825097-5 2-1825097-5
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton Flush Pushbutton; Raised (Plunger Style) Pushbutton; Round, Plunger, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Min. Actuating Force 0.1 lbs (0.0500 kg)
Max. Actuating Force 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213766-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213772-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213767-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2316531-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details