TE Connectivity Push Button Switches 2-1825097-2

Description
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.12 OZ ] Actuator Material : Thermoplastic Actuator Profile : Flush Bushing Style : Unthreaded Case Material : Polyester Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length (INCH) : 0 Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Other Comment : Each switch is provided with a disposable boot used only during cleaning operation. Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Flush Plunger Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : High
Request a Quote
Description
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.12 OZ ] Actuator Material : Thermoplastic Actuator Profile : Flush Bushing Style : Unthreaded Case Material : Polyester Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length (INCH) : 0 Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Other Comment : Each switch is provided with a disposable boot used only during cleaning operation. Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Flush Plunger Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : High
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2-1825097-2 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2-1825097-2
Push Button Switches 2-1825097-2
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.12 OZ ] Actuator Material : Thermoplastic Actuator Profile : Flush Bushing Style : Unthreaded Case Material : Polyester Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length (INCH) : 0 Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Other Comment : Each switch is provided with a disposable boot used only during cleaning operation. Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Flush Plunger Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : High

Body Features


  • Actuator Color : Black
  • Actuator Force : 50 - 400 G  [1.77 - 14.12 OZ ]
  • Actuator Material : Thermoplastic
  • Actuator Profile : Flush
  • Bushing Style : Unthreaded
  • Case Material : Polyester
  • Seal Type : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : No
  • Number of Actuators : Single
  • Operating Function : NO, Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Push Button Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Actuator Length (INCH) : 0
  • Button Width : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Push Button Switch Voltage Rating (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : Yes

Mechanical Attachment


  • Mounting Angle : Right Angle
  • Push Button Switch Mounting Type : Through Hole

Other


  • Comment : Each switch is provided with a disposable boot used only during cleaning operation.

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Flush Plunger
  • Dust Proof : No
  • Illuminated : No
  • Push Button Switch Product Type : Switch
  • Switch Type : Pushbutton

Termination Features


  • Termination Type : Printed Circuit

Usage Conditions


  • Temperature Rating : High
Buy Now
Switches - Pushbutton Switches - 2-1825097-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
2-1825097-2
Switches - Pushbutton Switches 2-1825097-2
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 2-1825097-2 2-1825097-2
Product Name Push Button Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Printed Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437573-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2316542-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2317656-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213772-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details