TE Connectivity Automotive Headers 2-1823504-1

Description
Body Features Connector & Keying Code : C-D Primary Product Color : Gray Configuration Features Number of Positions : 124 Number of Rows : 8 Number of Sections : 2 Number of Signal Positions : 124 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM , .64 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH ] Dimensions Connector Length : 138 MM  [5.43 INCH ] Connector Width : 112.6 MM  [4.43 INCH ] Profile Height from PCB : 36.2 MM  [1.425 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 42, 24 Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 260 Housing Features Centerline (Pitch) : 5 MM , 4 MM  [.157 INCH , .197 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : C-D Primary Product Color : Gray Configuration Features Number of Positions : 124 Number of Rows : 8 Number of Sections : 2 Number of Signal Positions : 124 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM , .64 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH ] Dimensions Connector Length : 138 MM  [5.43 INCH ] Connector Width : 112.6 MM  [4.43 INCH ] Profile Height from PCB : 36.2 MM  [1.425 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 42, 24 Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 260 Housing Features Centerline (Pitch) : 5 MM , 4 MM  [.157 INCH , .197 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2-1823504-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2-1823504-1
Automotive Headers 2-1823504-1
Body Features Connector & Keying Code : C-D Primary Product Color : Gray Configuration Features Number of Positions : 124 Number of Rows : 8 Number of Sections : 2 Number of Signal Positions : 124 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM , .64 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH ] Dimensions Connector Length : 138 MM  [5.43 INCH ] Connector Width : 112.6 MM  [4.43 INCH ] Profile Height from PCB : 36.2 MM  [1.425 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 42, 24 Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 260 Housing Features Centerline (Pitch) : 5 MM , 4 MM  [.157 INCH , .197 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Connector & Keying Code : C-D
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 124
  • Number of Rows : 8
  • Number of Sections : 2
  • Number of Signal Positions : 124
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .64 MM  [.031 INCH , .025 INCH ]
  • Mating Tab Width : 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH ]

Dimensions


  • Connector Length : 138 MM  [5.43 INCH ]
  • Connector Width : 112.6 MM  [4.43 INCH ]
  • Profile Height from PCB : 36.2 MM  [1.425 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12, 42, 24
  • Operating Voltage (VAC) : 42
  • Operating Voltage (VDC) : 260

Housing Features


  • Centerline (Pitch) : 5 MM , 4 MM  [.157 INCH , .197 INCH ]

Industry Standards


  • IP Rating : IP6K9K

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 32

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-2-1823504-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2-1823504-1-ND
Headers, Male Pins 1734-2-1823504-1-ND
124POS, MIXED,HEADER ASSY

124POS, MIXED,HEADER ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2-1823504-1 1734-2-1823504-1-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data