TE Connectivity Automotive Housing, Plug, 22Pos, 42V Rohs Compliant Te Connectivity 2-1823449-1

Description
AUTOMOTIVE HOUSING, PLUG, 22POS, 42V ROHS COMPLIANT: YES
Description
AUTOMOTIVE HOUSING, PLUG, 22POS, 42V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 22Pos, 42V Rohs Compliant Te Connectivity - 81AH9583 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 22Pos, 42V Rohs Compliant Te Connectivity
81AH9583
Automotive Housing, Plug, 22Pos, 42V Rohs Compliant Te Connectivity 81AH9583
AUTOMOTIVE HOUSING, PLUG, 22POS, 42V ROHS COMPLIANT: YES

AUTOMOTIVE HOUSING, PLUG, 22POS, 42V ROHS COMPLIANT: YES

Supplier's Site
Automotive Housing Conn, Plug, 22Pos; Product Range Te Connectivity - 82AH0221 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing Conn, Plug, 22Pos; Product Range Te Connectivity
82AH0221
Automotive Housing Conn, Plug, 22Pos; Product Range Te Connectivity 82AH0221
AUTOMOTIVE HOUSING CONN, PLUG, 22POS; Product Range:-; Gender:Plug; No. of Positions:22Position s; For Use With:Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Voltage Rating:42V RoHS Compliant: Yes

AUTOMOTIVE HOUSING CONN, PLUG, 22POS; Product Range:-; Gender:Plug; No. of Positions:22Positions; For Use With:Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Voltage Rating:42V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 81AH9583
Product Name Automotive Housing, Plug, 22Pos, 42V Rohs Compliant Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details