Conn Housing RCP 4 POS ST Cable Mount Gray Bulk Product overview: 2-1813099-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1813099-1 can be used for catalog matching and distributor lookup.
Connectors
Win Source Part Number: 1363567-2-1813099-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 60 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 2.5mm System
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: 1813099
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 4
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating: UL94 HB
Contact Size: 2.5mm
Orientation: 2
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
Housing Color: Black, Gray
Note: Contacts Not Included
2.5mm SOCKET HSG ASSEMBLY(GREY 4POS)
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-2-1813099-1 | 2-1813099-1 | 1363567-2-1813099-1 | 75AC6544 |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | 2.5Mm Socket Hsg Assembly(Grey 4Pos) Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors |