TE Connectivity Product Range Te Connectivity 2-1813099-1.

Description
Product Range:-; Shell Type:-; For Use With:-; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Connector Shell Size:- RoHS Compliant: Yes
Description
Product Range:-; Shell Type:-; For Use With:-; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Connector Shell Size:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 32AC5140 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
32AC5140
Product Range Te Connectivity 32AC5140
Product Range:-; Shell Type:-; For Use With:-; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Connector Shell Size:- RoHS Compliant: Yes

Product Range:-; Shell Type:-; For Use With:-; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32AC5140
Product Name Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 120 mm (4.72 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details