TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-179958-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-179958-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-179958-6
Rectangular Wire & Cable Connectors & Housings 2-179958-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.399 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 6801575P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801575P
Wire Housings & Plugs 6801575P
TE Connectivity 2-179958-6

TE Connectivity 2-179958-6

Supplier's Site
Wire Housings & Plugs - 6801575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801575
Wire Housings & Plugs 6801575
TE Connectivity 2-179958-6

TE Connectivity 2-179958-6

Supplier's Site
Wire Housings & Plugs - 1735453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1735453
Wire Housings & Plugs 1735453
TE Connectivity 2-179958-6

TE Connectivity 2-179958-6

Supplier's Site
Rectangular Connector Housings - A29589-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29589-ND
Rectangular Connector Housings A29589-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

Buy Now Datasheet
Dynamic D-5 Rec Hsg Y Sgl Row Amp - Te Connectivity - 17R7255 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5 Rec Hsg Y Sgl Row Amp - Te Connectivity
17R7255
Dynamic D-5 Rec Hsg Y Sgl Row Amp - Te Connectivity 17R7255
DYNAMIC D-5 REC HSG Y SGL ROW

DYNAMIC D-5 REC HSG Y SGL ROW

Supplier's Site
CONN RECEPT 10.16 6POS KEY-Y - 792-2-179958-6 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 10.16 6POS KEY-Y
792-2-179958-6
CONN RECEPT 10.16 6POS KEY-Y 792-2-179958-6
CONN RECEPT 10.16 6POS KEY-Y

CONN RECEPT 10.16 6POS KEY-Y

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-179958-6 6801575P 6801575 A29589-ND 17R7255 792-2-179958-6
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Dynamic D-5 Rec Hsg Y Sgl Row Amp - Te Connectivity CONN RECEPT 10.16 6POS KEY-Y
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 102540-6-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Connector Systems Amp - Te Connectivity - 30AC3004 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Rectangular Connector Accessories - 1734-0534-001-0001-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers