TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-179958-4

Description
Body Features Connector & Keying Code : Y Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 9.8 MM  [.38 INCH ] Connector Length : 53.68 MM  [2.11 INCH ] Connector Width : 29 MM  [1.14 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : Y Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 9.8 MM  [.38 INCH ] Connector Length : 53.68 MM  [2.11 INCH ] Connector Width : 29 MM  [1.14 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-179958-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-179958-4
Rectangular Wire & Cable Connectors & Housings 2-179958-4
Body Features Connector & Keying Code : Y Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 9.8 MM  [.38 INCH ] Connector Length : 53.68 MM  [2.11 INCH ] Connector Width : 29 MM  [1.14 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector & Keying Code : Y
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 9.8 MM  [.38 INCH ]
  • Connector Length : 53.68 MM  [2.11 INCH ]
  • Connector Width : 29 MM  [1.14 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.399 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29587-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29587-ND
Rectangular Connector Housings A29587-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7201702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201702
Wire Housings & Plugs 7201702
TE Connectivity 2-179958-4

TE Connectivity 2-179958-4

Supplier's Site
Wire Housings & Plugs - 7201702P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201702P
Wire Housings & Plugs 7201702P
TE Connectivity 2-179958-4

TE Connectivity 2-179958-4

Supplier's Site
Wire Housings & Plugs - 1621607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1621607
Wire Housings & Plugs 1621607
TE Connectivity 2-179958-4

TE Connectivity 2-179958-4

Supplier's Site
Connector, Housing, Receptacle, 4 Position, 10.16Mm; Product Range Amp - Te Connectivity - 12H3128 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 4 Position, 10.16Mm; Product Range Amp - Te Connectivity
12H3128
Connector, Housing, Receptacle, 4 Position, 10.16Mm; Product Range Amp - Te Connectivity 12H3128
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 10.16MM; Product Range:Dynamic D-5200S Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:Dynamic D-5000 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 10.16MM; Product Range:Dynamic D-5200S Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:10.16mm; For Use With:Dynamic D-5000 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-179958-4 A29587-ND 7201702 7201702P 12H3128
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Connector, Housing, Receptacle, 4 Position, 10.16Mm; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104893-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 15AC1388 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details