TE Connectivity Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity 2-179958-4

Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:Dynamic D-5000 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:Dynamic D-5000 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity - 18AH0090 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity
18AH0090
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity 18AH0090
CONNECTOR HOUSING, RCPT, 4POS; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:Dynamic D-5000 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:-; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:10.16mm; For Use With:Dynamic D-5000 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0090
Product Name Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details