TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-179958-3

Description
Body Features Connector & Keying Code : Y Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 9.8 MM  [.38 INCH ] Connector Length : 45.92 MM  [1.8 INCH ] Connector Width : 29 MM  [1.14 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : Y Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 9.8 MM  [.38 INCH ] Connector Length : 45.92 MM  [1.8 INCH ] Connector Width : 29 MM  [1.14 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-179958-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-179958-3
Rectangular Wire & Cable Connectors & Housings 2-179958-3
Body Features Connector & Keying Code : Y Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 9.8 MM  [.38 INCH ] Connector Length : 45.92 MM  [1.8 INCH ] Connector Width : 29 MM  [1.14 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector & Keying Code : Y
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 9.8 MM  [.38 INCH ]
  • Connector Length : 45.92 MM  [1.8 INCH ]
  • Connector Width : 29 MM  [1.14 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.399 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29585-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29585-ND
Rectangular Connector Housings A29585-ND
"3 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

"3 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7201660P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201660P
Wire Housings & Plugs 7201660P
TE Connectivity 2-179958-3

TE Connectivity 2-179958-3

Supplier's Site
Wire Housings & Plugs - 7201660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201660
Wire Housings & Plugs 7201660
TE Connectivity 2-179958-3

TE Connectivity 2-179958-3

Supplier's Site
Wire Housings & Plugs - 1642913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642913
Wire Housings & Plugs 1642913
TE Connectivity 2-179958-3

TE Connectivity 2-179958-3

Supplier's Site
Dynamic D-5200S Rec Hsg 3P K/y Amp - Te Connectivity - 76AC3136 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5200S Rec Hsg 3P K/y Amp - Te Connectivity
76AC3136
Dynamic D-5200S Rec Hsg 3P K/y Amp - Te Connectivity 76AC3136
DYNAMIC D-5200S REC HSG 3P K/Y

DYNAMIC D-5200S REC HSG 3P K/Y

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-179958-3 A29585-ND 7201660P 7201660 76AC3136
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Dynamic D-5200S Rec Hsg 3P K/y Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104503-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Electronic Connector - 332-0007-008-100 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
View Details
2 suppliers
Rectangular Connector Accessories - 103350-4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Contacts - A100442CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers