TE Connectivity Receptacle Housing, 3Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity 2-179958-3

Description
RECEPTACLE HOUSING, 3POS, 10.16MM, GF PE; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D-5200 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 3POS, 10.16MM, GF PE; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D-5200 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 3Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity - 88W1757 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 3Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity
88W1757
Receptacle Housing, 3Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity 88W1757
RECEPTACLE HOUSING, 3POS, 10.16MM, GF PE; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D-5200 Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 3POS, 10.16MM, GF PE; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D-5200 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88W1757
Product Name Receptacle Housing, 3Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details