TE Connectivity Connector Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 2-179958-2

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:-; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:10.16mm; For Use With:Dynamic D-5200S Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:-; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:10.16mm; For Use With:Dynamic D-5200S Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity - 18AH0089 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
18AH0089
Connector Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 18AH0089
CONNECTOR HOUSING, RCPT, 2POS; Product Range:-; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:10.16mm; For Use With:Dynamic D-5200S Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:-; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:10.16mm; For Use With:Dynamic D-5200S Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0089
Product Name Connector Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details