TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-179608-8

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 66 Configuration Features Number of Positions : 28 Number of Rows : 2 Dimensions Product Height : 6.9 MM  [.271 INCH ] Product Length : 32.3 MM  [1.27 INCH ] Product Width : 8.5 MM  [.334 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 30 - 22 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 66 Configuration Features Number of Positions : 28 Number of Rows : 2 Dimensions Product Height : 6.9 MM  [.271 INCH ] Product Length : 32.3 MM  [1.27 INCH ] Product Width : 8.5 MM  [.334 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 30 - 22 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-179608-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-179608-8
Connector Hardware, Mounts, Locks & Retainers 2-179608-8
Body Features Primary Product Color : Natural Primary Product Material : Nylon 66 Configuration Features Number of Positions : 28 Number of Rows : 2 Dimensions Product Height : 6.9 MM  [.271 INCH ] Product Length : 32.3 MM  [1.27 INCH ] Product Width : 8.5 MM  [.334 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 30 - 22 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 66

Configuration Features


  • Number of Positions : 28
  • Number of Rows : 2

Dimensions


  • Product Height : 6.9 MM  [.271 INCH ]
  • Product Length : 32.3 MM  [1.27 INCH ]
  • Product Width : 8.5 MM  [.334 INCH ]
  • Row-to-Row Spacing : 6.5 MM  [.255 INCH ]
  • Wire Size (AWG) : 30 - 22

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Ct Dbl Row Holder.mt.28P.na Amp - Te Connectivity - 76AC3132 - Newark, An Avnet Company
Chicago, IL, United States
Ct Dbl Row Holder.mt.28P.na Amp - Te Connectivity
76AC3132
Ct Dbl Row Holder.mt.28P.na Amp - Te Connectivity 76AC3132
CT DBL ROW HOLDER.MT.28P.NA

CT DBL ROW HOLDER.MT.28P.NA

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2-179608-8 76AC3132
Product Name Connector Hardware, Mounts, Locks & Retainers Ct Dbl Row Holder.mt.28P.na Amp - Te Connectivity
Contact Size (AWG) 22 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products