TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-179552-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-179552-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-179552-2
Rectangular Wire & Cable Connectors & Housings 2-179552-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 7201632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201632P
Wire Housings & Plugs 7201632P
TE Connectivity 2-179552-2

TE Connectivity 2-179552-2

Supplier's Site
Wire Housings & Plugs - 7201632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201632
Wire Housings & Plugs 7201632
TE Connectivity 2-179552-2

TE Connectivity 2-179552-2

Supplier's Site
Wire Housings & Plugs - 1642908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642908
Wire Housings & Plugs 1642908
TE Connectivity 2-179552-2

TE Connectivity 2-179552-2

Supplier's Site
Rectangular Connector Housings - A29558-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29558-ND
Rectangular Connector Housings A29558-ND
"2 Rectangular Connectors - Housings Plug Black 0.200"" (5.08mm)"

"2 Rectangular Connectors - Housings Plug Black 0.200"" (5.08mm)"

Buy Now Datasheet
Dynamic D-3200S Tab Hsg 2P K/y Amp - Te Connectivity - 17R7247 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3200S Tab Hsg 2P K/y Amp - Te Connectivity
17R7247
Dynamic D-3200S Tab Hsg 2P K/y Amp - Te Connectivity 17R7247
DYNAMIC D-3200S TAB HSG 2P K/Y

DYNAMIC D-3200S TAB HSG 2P K/Y

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-179552-2 7201632P 7201632 A29558-ND 17R7247
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Dynamic D-3200S Tab Hsg 2P K/y Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060787-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Coax Connectors - 1-1478008-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
7 suppliers
Ribbon Cable Connectors - 102159-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers