TE Connectivity Board-to-Board Headers & Receptacles 2-179397-4

Description
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118 MICIN ] Dimensions Stack Height : 3 MM  [.118 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Nylon 6T Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118 MICIN ] Dimensions Stack Height : 3 MM  [.118 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Nylon 6T Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Headers & Receptacles - 2-179397-4 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Headers & Receptacles
2-179397-4
Board-to-Board Headers & Receptacles 2-179397-4
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118 MICIN ] Dimensions Stack Height : 3 MM  [.118 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Nylon 6T Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 24
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ]
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118 MICIN ]

Dimensions


  • Stack Height : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (MEGO) : 2
  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : Nylon 6T

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : None

Operation/Application


  • Assembly Process Feature : None
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-179397-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-179397-4
CONN RCPT 24POS SMD TIN

CONN RCPT 24POS SMD TIN

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 2-179397-4 2-179397-4
Product Name Board-to-Board Headers & Receptacles Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A24196-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Ribbon Cable Connectors - 102156-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Ribbon Cable Connectors - 104315-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers