"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"
CONN HEADER R/A 4POS 5.08MM
DYNAMIC 3200 HDR ASSY 4P H
DYNAMIC 3200 HDR ASSY 4P H
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29554-ND | 2-179277-2 | 76AC3129 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dynamic 3200 Hdr Assy 4P H Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 600 volts | 600 volts |