TE Connectivity PCB Headers & Receptacles 2-179277-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-179277-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-179277-2
PCB Headers & Receptacles 2-179277-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray, Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 2-179277-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-179277-2
Headers & Wire Housings 2-179277-2
DYNAMIC 3200 HDR ASSY 4P H

DYNAMIC 3200 HDR ASSY 4P H

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2-179277-2
Headers & Wire Housings 2-179277-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2-179277-2 2-179277-2
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Current Rating 15 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103239-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103168-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102154-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102160-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details