TE Connectivity 2-178294-2 PCB Header
TE Connectivity 2-178294-2 PCB Header
TE Connectivity 2-178294-2 PCB Header
"Connector Header Through Hole, Right Angle 4 position 0.150"" (3.81mm)"
CONN HEADER R/A 4POS 3.81MM
DYNAMIC 3100 HDR ASY 4P H K/Y
DYNAMIC D3100 HDR ASY 4P H K/Y
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7195382 | 7195382P | A29444-ND | 2-178294-2 | 17R7213 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dynamic 3100 Hdr Asy 4P H K/y Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Geometry | Right Angle; Right angle | Right Angle | |||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole, Right Angle |