The Dynamic 3100 HDR H 3P Assy is a connector designed for various applications, compliant with RoHS standards. It features a robust construction suitable for high durability, with a maximum current rating that supports a range of electrical applications. The connector is designed for easy integration into systems requiring reliable connections, with options for gold or tin plating to enhance conductivity and corrosion resistance. Its design includes features that prevent damage during insertion and ensure secure contact, making it suitable for environments with vibration or movement. This product is ideal for engineers looking for a dependable connector solution in their projects.
"Connector Header Through Hole, Right Angle 3 position 0.150"" (3.81mm)"
CONN HEADER R/A 3POS 3.81MM
DYNAMIC 3100 HDR H 3P ASSY ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29442-ND | 2-178293-5 | 12H3069 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dynamic 3100 Hdr H 3P Assy Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |