TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-178288-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-178288-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-178288-3
Rectangular Wire & Cable Connectors & Housings 2-178288-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Wire Housings & Plugs - 6801571P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801571P
Wire Housings & Plugs 6801571P
TE Connectivity 2-178288-3

TE Connectivity 2-178288-3

Supplier's Site
Wire Housings & Plugs - 6801571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801571
Wire Housings & Plugs 6801571
TE Connectivity 2-178288-3

TE Connectivity 2-178288-3

Supplier's Site
Wire Housings & Plugs - 1616080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1616080
Wire Housings & Plugs 1616080
TE Connectivity 2-178288-3

TE Connectivity 2-178288-3

Supplier's Site
Singapore, Singapore
250V Electronic Connector
361-2-178288-3
250V Electronic Connector 361-2-178288-3
3-Pos Female Socket Connector, 250V, Crimp, Wire-to-Wire, Black Product overview: 2-178288-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-2-178288-3 can be used for catalog matching and distributor lookup.

3-Pos Female Socket Connector, 250V, Crimp, Wire-to-Wire, Black Product overview: 2-178288-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-2-178288-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A29422-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29422-ND
Rectangular Connector Housings A29422-ND
"3 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"

"3 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365889-2-178288-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365889-2-178288-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365889-2-178288-3
Win Source Part Number: 1365889-2-178288-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3100 Package: Bulk Product Status: Active Features: Polarizing Key Base Product Number: 178288 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 3 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.150" (3.81mm)

Win Source Part Number: 1365889-2-178288-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3100
Package: Bulk
Product Status: Active
Features: Polarizing Key
Base Product Number: 178288
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 3
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.150" (3.81mm)

Buy Now Datasheet
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 95B7043 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
95B7043
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 95B7043
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3000 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3.81mm; For Use With:D-3100S Dynamic Series Connectors; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3000 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:3.81mm; For Use With:D-3100S Dynamic Series Connectors; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-178288-3 6801571P 6801571 361-2-178288-3 A29422-ND 1365889-2-178288-3 95B7043
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs 250V Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 30AC3018 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Rectangular Connector Accessories - 1734-1010-002-0306-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Male Pins - A28595-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers