TE Connectivity Rcpt Housing, 3Pos, Gf Polyester, Black; Product Range Amp Te Connectivity 2-178288-3

Description
RCPT HOUSING, 3POS, GF POLYESTER, BLACK; Product Range:Dynamic 3000 Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:3.81mm; For Use With:AMP Dynamic 3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes
Description
RCPT HOUSING, 3POS, GF POLYESTER, BLACK; Product Range:Dynamic 3000 Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:3.81mm; For Use With:AMP Dynamic 3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 3Pos, Gf Polyester, Black; Product Range Amp Te Connectivity - 64AC4405 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 3Pos, Gf Polyester, Black; Product Range Amp Te Connectivity
64AC4405
Rcpt Housing, 3Pos, Gf Polyester, Black; Product Range Amp Te Connectivity 64AC4405
RCPT HOUSING, 3POS, GF POLYESTER, BLACK; Product Range:Dynamic 3000 Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:3.81mm; For Use With:AMP Dynamic 3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

RCPT HOUSING, 3POS, GF POLYESTER, BLACK; Product Range:Dynamic 3000 Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:3.81mm; For Use With:AMP Dynamic 3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64AC4405
Product Name Rcpt Housing, 3Pos, Gf Polyester, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details