"Connector Header Through Hole, Right Angle 12 position 0.150"" (3.81mm)"
DYNAMIC D-3400 HDR H ASSY 11P
CONN HEADER R/A 12POS 3.81MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-178216-2-ND | 87AJ9747 | 2-178216-2 |
| Product Name | Headers, Male Pins | Dynamic D-3400 Hdr H Assy 11P Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |