"Connector Header Through Hole, Right Angle 3 position 0.200"" (5.08mm)"
DYNAMIC 3200 HDR H 3P ASSY ROHS COMPLIANT: YES
CONN HEADER R/A 3POS 5.08MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29388-ND | 03H8722 | 2-178138-2 |
| Product Name | Headers, Male Pins | Dynamic 3200 Hdr H 3P Assy Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 600 volts | 600 volts |