"Connector Header Through Hole, Right Angle 6 position 0.150"" (3.81mm)"
DYNAMIC 3100 HDR H 6P ASSY ROHS COMPLIANT: YES
CONN HEADER R/A 6POS 3.81MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29380-ND | 15H2095 | 2-178137-3 |
| Product Name | Headers, Male Pins | Dynamic 3100 Hdr H 6P Assy Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |