TE Connectivity Rcpt Housing, 6Pos, Polyester Gf, Black; Product Range Amp Te Connectivity 2-178129-6

Description
RCPT HOUSING, 6POS, POLYESTER GF, BLACK; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 6POS, POLYESTER GF, BLACK; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 6Pos, Polyester Gf, Black; Product Range Amp Te Connectivity - 90B2356 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 6Pos, Polyester Gf, Black; Product Range Amp Te Connectivity
90B2356
Rcpt Housing, 6Pos, Polyester Gf, Black; Product Range Amp Te Connectivity 90B2356
RCPT HOUSING, 6POS, POLYESTER GF, BLACK; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 6POS, POLYESTER GF, BLACK; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90B2356
Product Name Rcpt Housing, 6Pos, Polyester Gf, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 175 mm (6.89 inch)
Bearing Bore / Ring O.D. 6.3 inch (160 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details