TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-178129-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.77 MM  [.58 INCH ] Connector Length : 26.99 MM  [1.06 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.77 MM  [.58 INCH ] Connector Length : 26.99 MM  [1.06 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-178129-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-178129-6
Rectangular Wire & Cable Connectors & Housings 2-178129-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.77 MM  [.58 INCH ] Connector Length : 26.99 MM  [1.06 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 14.77 MM  [.58 INCH ]
  • Connector Length : 26.99 MM  [1.06 INCH ]
  • Connector Width : 22.8 MM  [.89 INCH ]
  • Row-to-Row Spacing : 7.62 MM  [.299 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 7064470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7064470
Wire Housings & Plugs 7064470
TE Connectivity 2-178129-6

TE Connectivity 2-178129-6

Supplier's Site
Wire Housings & Plugs - 7064470P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7064470P
Wire Housings & Plugs 7064470P
TE Connectivity 2-178129-6

TE Connectivity 2-178129-6

Supplier's Site
Rectangular Connector Housings - A29368-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29368-ND
Rectangular Connector Housings A29368-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

Buy Now Datasheet
Connectors Unreviewed - 2-178129-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
2-178129-6
Connectors Unreviewed 2-178129-6
6-P DYNAMIC PLUG-H D3200 5.08

6-P DYNAMIC PLUG-H D3200 5.08

Buy Now
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
AMP Electrical Products 2-178129-6

AMP Electrical Products 2-178129-6

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-178129-6 7064470 7064470P A29368-ND 2-178129-6
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Connectors Unreviewed Plug/Receptacle
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050651-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Headers, Male Pins - A114686-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers