TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-178128-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-178128-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-178128-5
Rectangular Wire & Cable Connectors & Housings 2-178128-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 7064468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7064468
Wire Housings & Plugs 7064468
TE Connectivity 2-178128-5

TE Connectivity 2-178128-5

Supplier's Site
Wire Housings & Plugs - 7064468P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7064468P
Wire Housings & Plugs 7064468P
TE Connectivity 2-178128-5

TE Connectivity 2-178128-5

Supplier's Site
Wire Housings & Plugs - 1641924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641924
Wire Housings & Plugs 1641924
TE Connectivity 2-178128-5

TE Connectivity 2-178128-5

Supplier's Site
Rectangular Connector Housings - A29364-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29364-ND
Rectangular Connector Housings A29364-ND
"5 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

"5 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

Buy Now Datasheet
Dynamic 3200 Rec Hsg 5P Y Rohs Compliant Amp - Te Connectivity - 12H3042 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 3200 Rec Hsg 5P Y Rohs Compliant Amp - Te Connectivity
12H3042
Dynamic 3200 Rec Hsg 5P Y Rohs Compliant Amp - Te Connectivity 12H3042
DYNAMIC 3200 REC HSG 5P Y ROHS COMPLIANT: YES

DYNAMIC 3200 REC HSG 5P Y ROHS COMPLIANT: YES

Supplier's Site Datasheet
CONN RECEPT 5.08 5POS KEY-Y - 792-2-178128-5 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 5.08 5POS KEY-Y
792-2-178128-5
CONN RECEPT 5.08 5POS KEY-Y 792-2-178128-5
CONN RECEPT 5.08 5POS KEY-Y

CONN RECEPT 5.08 5POS KEY-Y

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-178128-5 7064468 7064468P A29364-ND 12H3042 792-2-178128-5
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Dynamic 3200 Rec Hsg 5P Y Rohs Compliant Amp - Te Connectivity CONN RECEPT 5.08 5POS KEY-Y
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A111682-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Headers, Male Pins - A114707-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
RF Connectors / Coaxial Connectors - 031-0016-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
2 suppliers