TE Connectivity Connector Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 2-178128-2

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:-; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:-; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity - 18AH0088 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
18AH0088
Connector Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 18AH0088
CONNECTOR HOUSING, RCPT, 2POS; Product Range:-; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:-; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Connector, Housing, 2 Position, Receptacle, 5.08Mm; Product Range Amp Te Connectivity - 12H3040 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 2 Position, Receptacle, 5.08Mm; Product Range Amp Te Connectivity
12H3040
Connector, Housing, 2 Position, Receptacle, 5.08Mm; Product Range Amp Te Connectivity 12H3040
CONNECTOR, HOUSING, 2 POSITION, RECEPTACLE, 5.08MM; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 2 POSITION, RECEPTACLE, 5.08MM; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0088
Product Name Connector Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details