TE Connectivity ™ Rectangular Connectors - 2-177986-5 2-177986-5

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761804-2-177986-5 Series: Free Height (FH) Packaging: Reel package Number of Positions: 120 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 7mm, 11mm, 15mm, 19mm Height Above Board: 0.285" (7.24mm) Mounting: SMD Part Status: Obsolete(EOL) Family Name: 177986 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 2-5177986-5; Introduction Date: May 24, 2006 ECCN: EAR99 Country of Origin: China, Singapore, United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761804-2-177986-5 Series: Free Height (FH) Packaging: Reel package Number of Positions: 120 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 7mm, 11mm, 15mm, 19mm Height Above Board: 0.285" (7.24mm) Mounting: SMD Part Status: Obsolete(EOL) Family Name: 177986 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 2-5177986-5; Introduction Date: May 24, 2006 ECCN: EAR99 Country of Origin: China, Singapore, United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 2-177986-5 - 761804-2-177986-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2-177986-5
761804-2-177986-5
Rectangular Connectors - 2-177986-5 761804-2-177986-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761804-2-177986-5 Series: Free Height (FH) Packaging: Reel package Number of Positions: 120 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 7mm, 11mm, 15mm, 19mm Height Above Board: 0.285" (7.24mm) Mounting: SMD Part Status: Obsolete(EOL) Family Name: 177986 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 2-5177986-5; Introduction Date: May 24, 2006 ECCN: EAR99 Country of Origin: China, Singapore, United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761804-2-177986-5
Series: Free Height (FH)
Packaging: Reel package
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 7mm, 11mm, 15mm, 19mm
Height Above Board: 0.285" (7.24mm)
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: 177986
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 2-5177986-5;
Introduction Date: May 24, 2006
ECCN: EAR99
Country of Origin: China, Singapore, United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
340-2-177986-5
SMD Electronic Connector 340-2-177986-5
Conn Fine Pitch Connector PL 120 POS 0.8mm Solder ST SMD T/R Product overview: 2-177986-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-177986-5 can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector PL 120 POS 0.8mm Solder ST SMD T/R Product overview: 2-177986-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-177986-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 761804-2-177986-5 340-2-177986-5
Product Name Rectangular Connectors - 2-177986-5 SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products