Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035776-2-177986-3
Packaging: Tape & Reel
Number of Positions: 80
Pitch: 800 µm
Connector Type: Plug
Number of Rows: 2
Termination: Solder
Number of Contacts: 80
Gender: Male
Housing Material: Polymer
Orientation: Vertical
Contact Plating: Gold
Housing Color: Natural
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 2-177986-321779863;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
ELV: Compliant
Flammability Rating: UL94 V-0
PCB Mounting Orientation: Vertical
Keyed: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035776-2-177986-3 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2-177986-3 |