TE Connectivity Barrier Strips 2-1776544-1

Description
Body Features Product Orientation : Vertical Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-1776544-1 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-1776544-1
Barrier Strips 2-1776544-1
Body Features Product Orientation : Vertical Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable

Body Features


  • Product Orientation : Vertical

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : End Mounting Ears

Product Type Features


  • Block Style : Non-Feed Through
  • Connector & Contact Terminates To : Wire & Cable
Buy Now
Barrier Terminal Blocks - 2-1776544-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
2-1776544-1
Barrier Terminal Blocks 2-1776544-1
Barrier Terminal Blocks 6P .563 DR 600V, BRS

Barrier Terminal Blocks 6P .563 DR 600V, BRS

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 2-1776544-1 2-1776544-1
Product Name Barrier Strips Barrier Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546215-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1546108-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546310-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details