TE Connectivity
Barrier Strips
2-1776436-3
Description
Configuration Features Number of Positions : 23 Number of Rows : 1
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 23 Number of Rows : 1
Request a Quote
Email Supplier
Suppliers
Configuration Features Number of Positions : 23 Number of Rows : 1
Configuration Features
- Number of Positions : 23
- Number of Rows : 1
Buy Now
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
2-1776436-3 |
|
Product Name
|
Barrier Strips |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
Operating Temperature
0 to 105 C (32 to 221 F)
View Details
3 suppliers
North American
22 to 10 AWG
Voltage Rating
800 volts
Current Rating
32 amps
View Details
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
# of Contacts
25
View Details
3 suppliers