TE Connectivity
Barrier Strips
2-1776436-2
Description
Configuration Features Number of Positions : 22 Number of Rows : 1
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 22 Number of Rows : 1
Request a Quote
Email Supplier
Suppliers
Configuration Features Number of Positions : 22 Number of Rows : 1
Configuration Features
- Number of Positions : 22
- Number of Rows : 1
Buy Now
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
2-1776436-2 |
|
Product Name
|
Barrier Strips |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
Approvals
EU RoHS Compliant with Exemptions
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
North American
22 to 8 AWG
Voltage Rating
800 volts
Current Rating
41 amps
View Details
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
# of Contacts
9
View Details