TE Connectivity Barrier Strips 2-1776301-3

Description
Body Features Primary Product Color : Gray Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Dimensions Product Length : 30 MM  [1.181 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 400 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 3.1mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Dimensions Product Length : 30 MM  [1.181 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 400 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 3.1mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-1776301-3 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-1776301-3
Barrier Strips 2-1776301-3
Body Features Primary Product Color : Gray Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Dimensions Product Length : 30 MM  [1.181 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 400 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 3.1mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire

Body Features


  • Primary Product Color : Gray
  • Product Orientation : Right Angle
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 10

Dimensions


  • Product Length : 30 MM  [1.181 INCH ]
  • Wire Size (MMSQ) : .326 - 3.31
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 400

Housing Features


  • Centerline (Pitch) : 10 MM  [.394 INCH ]
  • Housing Material : Polyamide 6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : 3.1mm Diameter Mounting Holes
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 200

Product Type Features


  • Block Style : None
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
Buy Now
Terminal Blocks - Barrier Blocks - 2-1776301-3-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
2-1776301-3-ND
Terminal Blocks - Barrier Blocks 2-1776301-3-ND
CONN TERM STRIP 3CIRC 0.394"

CONN TERM STRIP 3CIRC 0.394"

Buy Now Datasheet
Terminal Blocks - 2-1776301-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2-1776301-3
Terminal Blocks 2-1776301-3
EUROPA TB,FUSE,10MM

EUROPA TB,FUSE,10MM

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2-1776301-3
Terminal Blocks 2-1776301-3
Terminal Blocks

Terminal Blocks

Buy Now
503SI03EDSEUROPA TBFUSE10MM - 2-1776301-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
503SI03EDSEUROPA TBFUSE10MM
2-1776301-3
503SI03EDSEUROPA TBFUSE10MM 2-1776301-3
503SI03EDSEUROPA TBFUSE10MM

503SI03EDSEUROPA TBFUSE10MM

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2-1776301-3 2-1776301-3-ND 2-1776301-3 2-1776301-3
Product Name Barrier Strips Terminal Blocks - Barrier Blocks Terminal Blocks 503SI03EDSEUROPA TBFUSE10MM
Mounting Options Terminal Strip Terminal Strip; Chassis, Panel
Approvals EU RoHS Compliant with Exemptions RoHS Compliant
# of Contacts 3
Contacts Pitch 10.00 mm (0.39 inches) 10.01 mm (0.39 inches)
Body Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546841-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
Barrier Strips - 1-1546310-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546686-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 22
View Details
3 suppliers
Terminal Blocks - Wire to Board - A97963-ND - DigiKey
Specs
Mounting Options PCB
Features Lever Actuated
Operating Temperature 130 C (266 F)
View Details