TE Connectivity
Barrier Strips
2-1776060-9
Description
Configuration Features Number of Positions : 29 Number of Rows : 1
Housing Features Centerline (Pitch) : 6.36 MM [.25 INCH ]
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 29 Number of Rows : 1
Housing Features Centerline (Pitch) : 6.36 MM [.25 INCH ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Number of Positions : 29 Number of Rows : 1
Housing Features Centerline (Pitch) : 6.36 MM [.25 INCH ]
Configuration Features
- Number of Positions : 29
- Number of Rows : 1
Housing Features
- Centerline (Pitch) : 6.36 MM [.25 INCH ]
Buy Now
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
2-1776060-9 |
|
Product Name
|
Barrier Strips |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
Approvals
EU RoHS Compliant
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details
Mounting Options
PCB
Approvals
EU RoHS Compliant with Exemptions
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
2 suppliers
North American
22 to 12 AWG
Voltage Rating
800 volts
Current Rating
32 amps
View Details