TE Connectivity Barrier Strips 2-1776060-4

Description
Configuration Features Number of Positions : 24 Number of Rows : 1 Dimensions Product Length : 152.4 MM  [6 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote
Description
Configuration Features Number of Positions : 24 Number of Rows : 1 Dimensions Product Length : 152.4 MM  [6 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-1776060-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-1776060-4
Barrier Strips 2-1776060-4
Configuration Features Number of Positions : 24 Number of Rows : 1 Dimensions Product Length : 152.4 MM  [6 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 1

Dimensions


  • Product Length : 152.4 MM  [6 INCH ]

Housing Features


  • Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2-1776060-4
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546399-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546840-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details