TE Connectivity Barrier Strips 2-1776060-1

Description
Configuration Features Number of Positions : 21 Number of Rows : 1 Dimensions Product Length : 133.35 MM  [5.25 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote
Description
Configuration Features Number of Positions : 21 Number of Rows : 1 Dimensions Product Length : 133.35 MM  [5.25 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-1776060-1 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-1776060-1
Barrier Strips 2-1776060-1
Configuration Features Number of Positions : 21 Number of Rows : 1 Dimensions Product Length : 133.35 MM  [5.25 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]

Configuration Features


  • Number of Positions : 21
  • Number of Rows : 1

Dimensions


  • Product Length : 133.35 MM  [5.25 INCH ]

Housing Features


  • Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2-1776060-1
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546686-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-8-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1437665-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 6
View Details