Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Packaging: Bulk
Part Status: Obsolete
Battery Type, Function: Cylindrical, Contact (Single)
Style: C
Battery Cell Size: Coin, 20.0mm
Number of Cells: 22
Battery Series: 616
Mounting Type: Through Hole
| Win Source Electronics | |
|---|---|
| Product Category | Motion Controllers |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |