Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Length : 3.5 MM [.138 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : 2 MICM [80 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .5 MM [.02 INCH ] PCB Contact Termination Area Plating Material : Nickel PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.032 MICM [78.74 MICIN ]
Dimensions Connector Height : 6.15 MM [.242 INCH ] Connector Length : 13.4 MM [.528 INCH ] Connector Width : 5.4 MM [.213 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Material : PA 9T GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Peg
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : .5 MM [.02 INCH ] Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2 MM [.079 INCH ] Terminations per Post (Max) : 3
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 5
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 3
- Contact Layout : Inline
- Contact Mating Area Length : 3.5 MM [.138 INCH ]
- Contact Mating Area Plating Material : Gold Flash
- Contact Mating Area Plating Material Thickness : 2 MICM [80 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Mating Square Post Dimension : .5 MM [.02 INCH ]
- PCB Contact Termination Area Plating Material : Nickel
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 2.032 MICM [78.74 MICIN ]
Dimensions
- Connector Height : 6.15 MM [.242 INCH ]
- Connector Length : 13.4 MM [.528 INCH ]
- Connector Width : 5.4 MM [.213 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Material : PA 9T GF
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : Without
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Solder Peg
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 500
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Square Termination Post & Tail Dimension : .5 MM [.02 INCH ]
- Termination Method to PCB : Surface Mount
- Termination Post & Tail Length : 2 MM [.079 INCH ]
- Terminations per Post (Max) : 3
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]