TE Connectivity PCB Headers & Receptacles 2-1775470-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Length : 3.5 MM  [.138 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Nickel PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [78.74 MICIN ] Dimensions Connector Height : 6.15 MM  [.242 INCH ] Connector Length : 11.4 MM  [.449 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA 9T GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2 MM  [.079 INCH ] Terminations per Post (Max) : 3 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Length : 3.5 MM  [.138 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Nickel PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [78.74 MICIN ] Dimensions Connector Height : 6.15 MM  [.242 INCH ] Connector Length : 11.4 MM  [.449 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA 9T GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2 MM  [.079 INCH ] Terminations per Post (Max) : 3 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-1775470-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-1775470-4
PCB Headers & Receptacles 2-1775470-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Length : 3.5 MM  [.138 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Nickel PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [78.74 MICIN ] Dimensions Connector Height : 6.15 MM  [.242 INCH ] Connector Length : 11.4 MM  [.449 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA 9T GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2 MM  [.079 INCH ] Terminations per Post (Max) : 3 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Length : 3.5 MM  [.138 INCH ]
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Nickel
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [78.74 MICIN ]

Dimensions


  • Connector Height : 6.15 MM  [.242 INCH ]
  • Connector Length : 11.4 MM  [.449 INCH ]
  • Connector Width : 5.4 MM  [.213 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : PA 9T GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]
  • Terminations per Post (Max) : 3

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-1775470-4
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 250 volts
Current Rating 3 amps
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103310-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102557-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102618-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102156-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details