TE Connectivity D-Shaped Connectors 2-1775210-1

Description
Body Features Connector Profile : Standard Configuration Features Number of Positions : 15, 9 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM , 1.98 MM  [.078 INCH , .112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM , 2.29 MM  [.09 INCH , .109 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug, Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .55 MM  [.021 INCH ] Rectangular Termination Post & Tail Width : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Number of Positions : 15, 9 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM , 1.98 MM  [.078 INCH , .112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM , 2.29 MM  [.09 INCH , .109 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug, Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .55 MM  [.021 INCH ] Rectangular Termination Post & Tail Width : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2-1775210-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2-1775210-1
D-Shaped Connectors 2-1775210-1
Body Features Connector Profile : Standard Configuration Features Number of Positions : 15, 9 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM , 1.98 MM  [.078 INCH , .112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM , 2.29 MM  [.09 INCH , .109 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug, Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .55 MM  [.021 INCH ] Rectangular Termination Post & Tail Width : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Positions : 15, 9
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Options : Installed
  • Contact Shape & Form : Round

Dimensions


  • Row-to-Row Spacing : 2.84 MM , 1.98 MM  [.078 INCH , .112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM , 2.29 MM  [.09 INCH , .109 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, 4-40 UNC
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug, Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .55 MM  [.021 INCH ]
  • Rectangular Termination Post & Tail Width : .64 MM  [.025 INCH ]
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - 17-2-1775210-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
17-2-1775210-1-ND
D-Sub Connector Assemblies 17-2-1775210-1-ND
D-SUB 5.08MM,9 POS PLUG OVER 15

D-SUB 5.08MM,9 POS PLUG OVER 15

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2-1775210-1 17-2-1775210-1-ND
Product Name D-Shaped Connectors D-Sub Connector Assemblies
Connector Type Wire to Board Connector Plug, Male Pins; Receptacle, Female Sockets
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data