2-1768020-6 -- SAFETY SYMBOLS & ELECTRICAL SIGNS
TE ConnectivitySafety Symbols & Electrical Signs2-1768020-6
Description
Body Features Primary Product Color : Yellow Primary Product Material : PVC
Dimensions Product Height : 21.27 MM [.838 INCH ] Product Width : 25 MM [.984 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Box Packaging Quantity : 1
Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Labels per Sheet : 25 Number of Labels Across : 5
Product Type Features Safety & Warning Symbol Type : General Warning
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 249 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Yellow Primary Product Material : PVC
Dimensions Product Height : 21.27 MM [.838 INCH ] Product Width : 25 MM [.984 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Box Packaging Quantity : 1
Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Labels per Sheet : 25 Number of Labels Across : 5
Product Type Features Safety & Warning Symbol Type : General Warning
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 249 DEGF ]
Body Features Primary Product Color : Yellow Primary Product Material : PVC
Dimensions Product Height : 21.27 MM [.838 INCH ] Product Width : 25 MM [.984 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Box Packaging Quantity : 1
Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Labels per Sheet : 25 Number of Labels Across : 5
Product Type Features Safety & Warning Symbol Type : General Warning
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 249 DEGF ]
Body Features
Primary Product Color : Yellow
Primary Product Material : PVC
Dimensions
Product Height : 21.27 MM [.838 INCH ]
Product Width : 25 MM [.984 INCH ]
Other
Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features
Packaging Method : Box
Packaging Quantity : 1
Printer/Label Features
Label Finish : Gloss
Label Style : Die-Cut
Labels per Sheet : 25
Number of Labels Across : 5
Product Type Features
Safety & Warning Symbol Type : General Warning
Usage Conditions
Operating Temperature Range : -30 - 120 DEGC [-22 - 249 DEGF ]