TE Connectivity Safety Symbols & Electrical Signs 2-1768020-3

Description
Body Features Primary Product Color : Yellow Primary Product Material : PVC Dimensions Product Height : 37 MM  [1.457 INCH ] Product Width : 74 MM  [2.913 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Box Packaging Quantity : 5 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Labels per Sheet : 5 Number of Labels Across : 1 Product Type Features Safety & Warning Symbol Type : Warning High Voltage Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Primary Product Material : PVC Dimensions Product Height : 37 MM  [1.457 INCH ] Product Width : 74 MM  [2.913 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Box Packaging Quantity : 5 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Labels per Sheet : 5 Number of Labels Across : 1 Product Type Features Safety & Warning Symbol Type : Warning High Voltage Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Symbols & Electrical Signs - 2-1768020-3 - TE Connectivity
Berwyn, PA, United States
Safety Symbols & Electrical Signs
2-1768020-3
Safety Symbols & Electrical Signs 2-1768020-3
Body Features Primary Product Color : Yellow Primary Product Material : PVC Dimensions Product Height : 37 MM  [1.457 INCH ] Product Width : 74 MM  [2.913 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Box Packaging Quantity : 5 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Labels per Sheet : 5 Number of Labels Across : 1 Product Type Features Safety & Warning Symbol Type : Warning High Voltage Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 248 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : PVC

Dimensions


  • Product Height : 37 MM  [1.457 INCH ]
  • Product Width : 74 MM  [2.913 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic Adhesive

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 5

Printer/Label Features


  • Label Finish : Gloss
  • Label Style : Die-Cut
  • Labels per Sheet : 5
  • Number of Labels Across : 1

Product Type Features


  • Safety & Warning Symbol Type : Warning High Voltage

Usage Conditions


  • Operating Temperature Range : -30 - 120 DEGC  [-22 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Safety Labels and Signs
Product Number 2-1768020-3
Product Name Safety Symbols & Electrical Signs
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-0 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Pipe Identification - 146172-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details