TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-176239-0

Description
Body Features Primary Product Color : Yellow Primary Product Material : PA 66 Configuration Features Number of Positions : 20 Dimensions Product Height : 6.65 MM  [.261 INCH ] Product Length : 24.3 MM  [.957 INCH ] Product Width : 7.55 MM  [.297 INCH ] Row-to-Row Spacing (MM) : 6.5 Wire Size (AWG) : 28 - 24 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Yellow Primary Product Material : PA 66 Configuration Features Number of Positions : 20 Dimensions Product Height : 6.65 MM  [.261 INCH ] Product Length : 24.3 MM  [.957 INCH ] Product Width : 7.55 MM  [.297 INCH ] Row-to-Row Spacing (MM) : 6.5 Wire Size (AWG) : 28 - 24 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-176239-0 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-176239-0
Connector Hardware, Mounts, Locks & Retainers 2-176239-0
Body Features Primary Product Color : Yellow Primary Product Material : PA 66 Configuration Features Number of Positions : 20 Dimensions Product Height : 6.65 MM  [.261 INCH ] Product Length : 24.3 MM  [.957 INCH ] Product Width : 7.55 MM  [.297 INCH ] Row-to-Row Spacing (MM) : 6.5 Wire Size (AWG) : 28 - 24 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 20

Dimensions


  • Product Height : 6.65 MM  [.261 INCH ]
  • Product Length : 24.3 MM  [.957 INCH ]
  • Product Width : 7.55 MM  [.297 INCH ]
  • Row-to-Row Spacing (MM) : 6.5
  • Wire Size (AWG) : 28 - 24

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-176239-0
Product Name Connector Hardware, Mounts, Locks & Retainers
Contact Size (AWG) 24 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers